X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon 3.06 GHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
354606-B21
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Aug 2016 16:33:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18735
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name HP Intel Xeon 3.06 GHz:
The short editorial description of HP Intel Xeon 3.06 GHz
Intel Xeon 3.06 GHz, 512KB Cache, 533 MHz FSB

Marketing text HP Intel Xeon 3.06 GHz

:
The official marketing text of HP Intel Xeon 3.06 GHz as supplied by the manufacturer
Maximize Performance. Minimize Power. Automatically.
As data centers reach the upper limits of their power and cooling capacity, efficiency has become the focus of extending the life of existing data centers and designing new ones. As part of these efforts, IT needs to refresh existing infrastructure with standard enterprise servers that deliver more performance and scalability, more efficiently.
Short summary description HP Intel Xeon 3.06 GHz:
This short summary of the HP Intel Xeon 3.06 GHz data-sheet is auto-generated and uses the product title and the first six key specs.
HP Intel Xeon 3.06 GHz, Intel® Xeon®, Socket 604 (mPGA604), Server/Workstation, 32-bit, L2, 1.352 - 1.467 V
Long summary description HP Intel Xeon 3.06 GHz:
This is an auto-generated long summary of HP Intel Xeon 3.06 GHz based on the first three specs of the first five spec groups.
HP Intel Xeon 3.06 GHz. Processor family: Intel® Xeon®, Processor frequency: 3.06 GHz, Processor socket: Socket 604 (mPGA604). VID Voltage Range: 1.352 - 1.467 V. Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm², Processor package size: 42.5
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604 (mPGA604)
Component for*
What this product is used as a part of (component for).
Server/workstation
Processor lithography*
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor model*
The model number for the processor in a computer.
Unspecified
Processor operating modes*
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor cache
0.512 MB
Processor cache type
L2
FSB Parity
Yes
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card).
Yes
Power
VID Voltage Range
1.352 - 1.467 V
Features
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Thermal Design Power (TDP) *
85 W
Processor package size
42.5
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Operational conditions
Tcase
73°C