X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB SDRAM 100MHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
328807-B21
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15113
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module:
The short editorial description of HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module
512MB, SDRAM, 100MHz, 168-pin DIMM, ECC

Marketing text HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module

:
The official marketing text of HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module as supplied by the manufacturer
Memory is one of the most critical components in your server, and one of the easiest to upgrade to quickly enhance and improve overall system performance.The dependence on industry standard servers to run memory-intensive applications is pushing the memory capacity of servers to new levels. For server applications, memory modules and other server components must withstand almost non-stop exposure to elements such as heat and electricity. The slightest defect can become a problem resulting in server crashes and data loss for multiple users. As server memory capacities increase, so does the likelihood of memory errors that can corrupt data and cause servers to crash.
Short summary description HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module:
This short summary of the HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
HP 512MB SDRAM 100MHz, PC/server, 168-pin DIMM, 2 x 0.25 GB, DIMM
Long summary description HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module:
This is an auto-generated long summary of HP 512MB SDRAM 100MHz 0.5GB 100MHz ECC memory module based on the first three specs of the first five spec groups.
HP 512MB SDRAM 100MHz. Internal memory: 0.5 GB, Memory clock speed: 100 MHz, Component for: PC/server
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Memory clock speed*
The frequency at which the memory (e.g. RAM) runs.
100 MHz
Component for*
What this product is used as a part of (component for).
PC/server
Memory form factor*
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
168-pin DIMM
Memory
Memory layout (modules x size) *
2 x 0.25 GB
Memory voltage
The voltage (V) of the memory in the device.
3.3 V
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Package type
The type of product package e.g. box.
DIMM