location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon 3.06 GHz processor 0.512 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon 3.06 GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
323247-B21
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Xeon 3.06 GHz processor 0.512 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3.06 GHz
  • - 0.512 MB L2 Socket 604 (mPGA604)
  • - Processor cores: 1 130 nm 32-bit 85 W
Long product name HP Intel Xeon 3.06 GHz processor 0.512 MB L2 :
The long product name of HP Intel Xeon 3.06 GHz processor 0.512 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon 3.06 GHz, 512KB Cache, 533 MHz FSB
More>>>
HP Intel Xeon 3.06 GHz processor 0.512 MB L2:
The official description of HP Intel Xeon 3.06 GHz processor 0.512 MB L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize Performance. Minimize Power. Automatically.
As data centers reach the upper limits of their power and cooling capacity, efficiency has become the focus of extending the life of existing data centers and designing new ones. As part of these efforts, IT needs to refresh existing infrastructure with standard enterprise servers that deliver more performance and scalability, more efficiently.

Short summary description HP Intel Xeon 3.06 GHz processor 0.512 MB L2:
This short summary of the HP Intel Xeon 3.06 GHz processor 0.512 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon 3.06 GHz, Intel® Xeon®, Socket 604 (mPGA604), 130 nm, 3.06 GHz, 32-bit, Server/workstation

Long summary description HP Intel Xeon 3.06 GHz processor 0.512 MB L2:
This is an auto-generated long summary of HP Intel Xeon 3.06 GHz processor 0.512 MB L2 based on the first three specs of the first five spec groups.

HP Intel Xeon 3.06 GHz. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 130 nm. Market segment: Server, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm². Processor package size: 42.5 mm

Processor
Processor base frequency *
3.06 GHz
Processor family *
Intel® Xeon®
Processor cores *
1
Processor socket *
Socket 604 (mPGA604)
Component for
Server/workstation
Processor lithography *
130 nm
Processor threads
1
Processor operating modes *
32-bit
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Thermal Design Power (TDP)
85 W
VID Voltage Range
1.352 - 1.467 V
FSB Parity
Yes
Graphics
On-board graphics card *
No
Features
Market segment
Server
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Operational conditions
Tcase
73 °C
Weight & dimensions
Processor package size
42.5 mm