location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Notebook - 15-bs085na

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook - 15-bs085na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2GF08EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628410316 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Dec 2017
Product end of life date
Bullet Points HP Notebook - 15-bs085na
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i5 i5-7200U (3M Cache, 2.50 GHz)
  • - 39.6 cm (15.6") HD (1366 x 768)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD
  • - Lithium-Ion (Li-Ion) battery
  • - 2.1 kg & 23.8 mm thin, HDMI
Long product name HP Notebook - 15-bs085na :
The long product name of HP Notebook - 15-bs085na. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i5-7200U (3M Cache, 2.50 GHz), 8GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768, Intel HD Graphics 620, DVD Super Multi, LAN, WLAN, WebCam, Windows 10 Home 64-bit
More>>>
HP Notebook - 15-bs085na:
The official description of HP Notebook - 15-bs085na as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable performance. Beautiful design. Do more.
Power through your day with a stylish laptop created to keep you connected, and on top of everyday tasks. With reliable performance and long lasting battery life[1]—you can easily surf, stream and stay in touch with what matters most.

Short summary description HP Notebook - 15-bs085na:
This short summary of the HP Notebook - 15-bs085na data-sheet is auto-generated and uses the product title and the first six key specs.

HP Notebook - 15-bs085na, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Notebook - 15-bs085na:
This is an auto-generated long summary of HP Notebook - 15-bs085na based on the first three specs of the first five spec groups.

HP Notebook - 15-bs085na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey

The PC you can rely on
The PC you can rely on

With the latest Intel[2] processors you are guaranteed the reliable performance you need to work and play. Enjoy long-lasting durability on a laptop designed to do what you want with ease.

Connect with what matters
Connect with what matters

Stay entertained and keep connected with friends and family on a rich HD or on select models FHD display and HD[3] camera on select models. Plus, easily store and enjoy your favorite music, movies, and photos.

Thoughtfully designed. Inside and out.
Thoughtfully designed. Inside and out.

Beautifully designed inside and out this HP diagonal 39.6 cm (15.6") laptop is perfectly suited for your lifestyle. Playful patterns, unique textures and a chrome plated hinge (on select models) add a little color to your everyday.

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Sure Connect
Yes
HP CoolSense
Yes
HP Audio Switch
Yes
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
253.8 mm
Height
23.8 mm
Weight *
2.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-08-22 02:20:26
Uk has collected 13 expert reviews for HP Notebook - 15-bs085na and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goldfries.com
Updated:
2017-08-22 02:20:26
HP has quite a few models for the “15″ range of notebook PCs, the one with us is the on powered by AMD's A8 APU.How well does it perform? Let's just say I'm was taken by surprise with this sub RM 2,000 notebook.The HP 15 is nothing fancy to look at, as yo...
Bottom line The HP 15-g012ax Notebook PC (J8C15PA) retails at RM 1,699 which I think is a very good proposition for one with limited budget and has light gaming in mind. It comes with sufficient processing power and quite decent graphic capability that allows you to...
0%
product-reviews.net
Updated:
2019-11-13 22:07:47
Everyone loves buying affordable laptops during the Holiday season and each year, HP laptops seem to be the popular choice among shoppers as they look for the best prices online.With this in mind, we have picked out one model in particular which is going...
0%
notebookcheck.net
Updated:
2017-08-22 02:20:24
Choppy waters. The HP 15-bw07ax brings AMD's newest high-end APU, the A12-9720P, to the market. However, the APU may be a bit too new - the system is remarkably unstable...
Good excellent speakers, good gaming performance for its class, great thermal management, quiet operation...
Bad numerous system crashes (during our testing period), mediocre CPU performance, poor screen, mushy keyboard, very cheap materials...
71%
pcmag.com
Updated:
2017-08-22 02:20:24
The most notable thing about the HP Notebook 15 (ba009dx) is its bargain-basement price, one of the lowest we've seen recently for a desktop-replacement laptop that runs Windows. For $259.99, you get a notebook with a pleasing design and solid-yet-basic f...
Good Low price, Handsome, textured design...
Bad Bottom Line, The HP Notebook 15 (ba009dx) is a highly affordable desktop-replacement laptop for budget-conscious users with modest computing needs...
Bottom line The HP Notebook 15 (ba009dx) is a highly affordable desktop-replacement laptop for budget-conscious users with modest computing needs...
0%
Laptopmag.com
Updated:
2017-08-22 02:20:24
Look, I don't expect a ton from a notebook that's less than $300. To make something at that price, you have to cut corners somewhere. But the $259.99 HP Notebook 15-ba009dx cuts corners nearly everywhere, from the cheap build quality to the subpar display...
Good Decent speakers for the price...
Bad Feels cheap, Dim, bland display, Very short battery life, Flat keyboard, No AC Wi-Fi, Blurry webcam...
Bottom line Even for a budget laptop, the HP Notebook 15-ba009dx's cheap build quality, bland display and short battery life make it impossible to recommend...
30%
notebookcheck.net
Updated:
2017-08-22 02:20:25
Low-cost office. HP delivers a home-office laptop with the 15-ba077ng. Its quiet system noise, low temperature development, and fast solid-state drive speak for the laptop. However, the laptop has some drawbacks. This was to be expected considering the pr...
Good matte screen, Full HD resolution, fast SSD, low temperature development...
Bad dark, low-contrast, viewing angle dependent screen, Fast Ethernet only, one-year warranty only, no Type-C USB, no maintenance hatch, no ac-WiFi, poor WiFi data rates...
Bottom line AMD's installed APU provides more than enough computing power for office and Internet applications. Furthermore, it conditionally allows playing computer games that do not have high hardware requirements or are now a bit older on the market. The laptop do...
77%
notebookcheck.net
Updated:
2017-08-22 02:20:25
Surprisingly good. The HP 15-ay116ng costs 500 Euros (~$532) - a lot of money for a simple office notebook. But the laptop has a lot to offer: a Kaby Lake processor, a Full HD display and an SSD. Added to this is very good battery life and low operating n...
Good Matte screen, Full HD display, Fast SSD, Good battery life...
Bad Only Fast Ethernet, Only one-year warranty, No USB Type-C, No maintenance flap, No AC Wi-Fi, Low WLAN data rate...
Bottom line HP's 15.6-inch laptop left an overall good impression. Thanks to the Kaby Lake processor, the notebook is equipped for all common use scenarios - for now and in years to come. The notebook stays relatively cool despite the rather powerful CPU. A fast SSD...
78%
computershopper.com
Updated:
2017-08-22 02:20:25
Now that school's back in swing for the fall, many a parent is out shopping for an affordable do-it-all notebook for their younglings, or a backup machine to use when the main family model is under siege by homework (or Facebook). The HP Notebook 15 serie...
Good Punchy audio, Surprisingly comfortable keyboard...
Bad Touch-pad buttons are too stiff, Ho-hum battery life, Sluggish for all but most basic tasks, Loaded with bloatware, No 802.11ac Wi-Fi, Models with better CPUs cost little more...
Bottom line This just-the-basics AMD E2-based notebook is a price play that gets the job done—barely—but like-priced models (even in the same HP line) are better values. Read More…...
50%
pcmag.com
Updated:
2017-08-22 02:20:25
The HP 15-ba010nr ($369.99) probably isn't what you picture when you think "dream computer," but as far as desktop-replacement budget laptops go, it gets the job done. The large 15.6-inch screen and respectable battery life are more than adequate for ever...
Good Affordable, Decent battery life, Comes with one year of free Dropbox storage...
Bad Low 1,366-by-768 resolution with overly glossy coating, Lots of feedback on speakers...
Bottom line The HP 15-ba010nr is your standard budget desktop-replacement laptop: It may not stand out, but it does what it needs to do for a good price...
60%
Laptopmag.com
Updated:
2017-08-22 02:20:25
The HP Notebook 15-ac121nr is a fairly affordable 15-inch notebook with big aspirations. It has a sharp 1080p display for enjoying flicks and photos, a big 1TB hard drive for all of your files and an attractive chassis that looks good on your desk. The $6...
Good Attractive design, 1080p display, Above-average battery life...
Bad Shallow keyboard, Lots of bloatware...
Bottom line The HP Notebook 15-ac121nr is a good-looking 15-inch notebook with a full-HD screen and above-average battery life, but the keyboard could be more comfortable...
70%
notebookcheck.net
Updated:
2017-08-22 02:20:25
Average. The HP 15 is a simple office laptop for home use. The laptop does not shine in any area, except the CPU, but it does offer a decent package. Sadly, the manufacturer has left a lot of room for complaint...
Good Works quietly, Barely heats up...
Bad Reflective panel with decent viewing angles, Only Fast Ethernet available, No maintenance flap, Limited 12 months warranty, Expensive...
Bottom line The HP 15-r220ng. Test model provided by HP StoreThe HP 15-r220ng is a simple office notebook in the 15.6-inch format. The Broadwell processor of the notebook offers sufficient performance for everyday use. Overall, the notebook is quiet and does not heat...
75%
notebookcheck.net
Updated:
2017-08-22 02:20:26
HP adds a new model to its low-budget laptop range dubbed HP 15-g005ng. The product line has not been given its own name like Compaq or Pavilion - with exception of the number 15. An AMD Beema APU clocks inside the laptop. Read in our report whether HP pr...
Good Screen's decent contrast, Quiet operation, Does not heat up excessively, Good battery runtimes...
Bad Dark, viewing angle dependent screen, Fast Ethernet only, No maintenance cover, 12-month warranty only...
Bottom line Office, Internet, video playback - those are, roughly speaking, the application fields that HP's 15-g005ng can manage. The installed APU provides enough power to mingle in these fields. The laptop always operates quietly, and does not get particularly war...
74%
lifewire.com
Updated:
2019-11-13 22:07:46
LifewireAttractive design with some premium touchesIncludes a touchscreenDecent battery lifeBig hard driveTouchscreen doesn't feel great to useDisplay resolution is only 1366 x 768Lots of bloatwareThe HP 15-BS013DX offers decent performanc...
Good Attractive design with some premium touches, Includes a touchscreen, Decent battery life, Big hard drive...
Bad Touchscreen doesn't feel great to use, Display resolution is only 1366 x 768, Lots of bloatware...
Bottom line A decent touchscreen option, but wait till it goes on sale to buy.The bottom line for the HP 15-BS013DX is that it isn't worth the advertised MSRP, but it's worth considering when the price dips far enough below the $500 MSRP. The most important thing to...
72%
Disclaimer HP Notebook - 15-bs085na:
Disclaimer

[1] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See bapco.com/products/mobilemark-2014/ for details.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Features may require software or other 3rd party applications to provide the described functionality.