X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
283199-B23
Category :
Group of two or more hard discs used to increase performance and enables fault tolerance.
disk arrays
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10246
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .

Marketing text HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite

:
The official marketing text of HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite as supplied by the manufacturer
The EVA5000 is an enterprise class, high performance, high capacity and high availability "virtual" RAID storage solution that removes the time, space and cost boundaries of traditional storage.
Short summary description HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite:
This short summary of the HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite data-sheet is auto-generated and uses the product title and the first six key specs.
HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite, 2400m
Long summary description HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite:
This is an auto-generated long summary of HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite based on the first three specs of the first five spec groups.
HP StorageWorks EVA5000 2C12D-C HSV110 60Hz graphite
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Operational conditions
Operating altitude
2400m