location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EVA, model 2C12D-B, 50 Hz disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVA, model 2C12D-B, 50 Hz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
283199-B22
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: The enterprise virtual array includes a standardof 3-year onsite, same-day response, and basic installation.
More>>>
HP EVA, model 2C12D-B, 50 Hz disk array:
The official description of HP EVA, model 2C12D-B, 50 Hz disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reinventing storage with significant gains in performance, scalability, capacity utilization, and storage management.

Short summary description HP EVA, model 2C12D-B, 50 Hz disk array:
This short summary of the HP EVA, model 2C12D-B, 50 Hz disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP EVA, model 2C12D-B, 50 Hz

Long summary description HP EVA, model 2C12D-B, 50 Hz disk array:
This is an auto-generated long summary of HP EVA, model 2C12D-B, 50 Hz disk array based on the first three specs of the first five spec groups.

HP EVA, model 2C12D-B, 50 Hz

Brand Image Product code Product Stock Price from
HP EVA, model 2C2D-B, 60 Hz disk array HP EVA, model 2C2D-B, 60 Hz disk array
(show image)
309620-B21 EVA, model 2C2D-B, 60 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 2C6D-B, 60 Hz disk array HP EVA, model 2C6D-B, 60 Hz disk array
(show image)
283198-B21 EVA, model 2C6D-B, 60 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 2C12D-B, 60Hz disk array HP EVA, model 2C12D-B, 60Hz disk array
(show image)
283199-B21 EVA, model 2C12D-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 8C8D-B, 60Hz disk array HP EVA, model 8C8D-B, 60Hz disk array
(show image)
283263-B21 EVA, model 8C8D-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 8C8D-B, 50 Hz disk array HP EVA, model 8C8D-B, 50 Hz disk array
(show image)
283263-B22 EVA, model 8C8D-B, 50 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 0C6D-B, 60Hz disk array HP EVA, model 0C6D-B, 60Hz disk array
(show image)
283264-B21 EVA, model 0C6D-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 0C6D-B, 50 Hz disk array HP EVA, model 0C6D-B, 50 Hz disk array
(show image)
283264-B22 EVA, model 0C6D-B, 50 Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 0C12-B, 60Hz disk array HP EVA, model 0C12-B, 60Hz disk array
(show image)
283265-B21 EVA, model 0C12-B, 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA, model 0C12-B, 50Hz disk array HP EVA, model 0C12-B, 50Hz disk array
(show image)
283265-B22 EVA, model 0C12-B, 50Hz 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 146 GB 10K rpm Fibre Channel disk drive disk array
(show image)
293556-B21 StorageWorks 146 GB 10K rpm Fibre Channel disk drive 0.00
(excl. VAT)
0 (incl. VAT)