X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVA, model 2C6D-B, 60 Hz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
283198-B21
Category :
Group of two or more hard discs used to increase performance and enables fault tolerance.
disk arrays
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12380
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: The enterprise virtual array includes a standardof 3-year onsite, same-day response, and basic installation.

Marketing text HP EVA, model 2C6D-B, 60 Hz

:
The official marketing text of HP EVA, model 2C6D-B, 60 Hz as supplied by the manufacturer
Reinventing storage with significant gains in performance, scalability, capacity utilization, and storage management.
Short summary description HP EVA, model 2C6D-B, 60 Hz:
This short summary of the HP EVA, model 2C6D-B, 60 Hz data-sheet is auto-generated and uses the product title and the first six key specs.
HP EVA, model 2C6D-B, 60 Hz
Long summary description HP EVA, model 2C6D-B, 60 Hz:
This is an auto-generated long summary of HP EVA, model 2C6D-B, 60 Hz based on the first three specs of the first five spec groups.
HP EVA, model 2C6D-B, 60 Hz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs
Brand
Image
Product code
Product
Stock
Price from
HP EVA, model 2C6D-B, 50Hz
HP EVA, model 2C6D-B, 50Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283198-B22
USD 3625.00
(excl. VAT)
USD 4168.75(incl. VAT)
Hewlett Packard Enterprise

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63293 channel partners already
HP StorageWorks 146 GB 10K rpm Fibre Channel disk drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
293556-B21
USD 74.00
(excl. VAT)
USD 85.10(incl. VAT)
HP EVA, model 0C12-B, 60Hz
HP EVA, model 0C12-B, 60Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283265-B21
 — 
HP EVA, model 8C8D-B, 60Hz
HP EVA, model 8C8D-B, 60Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283263-B21
 — 
HP EVA, model 0C12-B, 50Hz
HP EVA, model 0C12-B, 50Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283265-B22
 — 
HP EVA, model 2C2D-B, 60 Hz
HP EVA, model 2C2D-B, 60 Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
309620-B21
USD 3625.00
(excl. VAT)
USD 4168.75(incl. VAT)
HP EVA, model 0C6D-B, 60Hz
HP EVA, model 0C6D-B, 60Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283264-B21
 — 
HP EVA, model 2C2D-B, 50 Hz
HP EVA, model 2C2D-B, 50 Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
309620-B22
 — 
HP EVA, model 0C6D-B, 50 Hz
HP EVA, model 0C6D-B, 50 Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283264-B22
 — 
HP EVA, model 2C12D-B, 60Hz
HP EVA, model 2C12D-B, 60Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283199-B21
USD 5000.00
(excl. VAT)
USD 5750.00(incl. VAT)
HP EVA, model 8C8D-B, 50 Hz
HP EVA, model 8C8D-B, 50 Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283263-B22
 — 
HP EVA, model 2C12D-B, 50 Hz
HP EVA, model 2C12D-B, 50 Hz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
283199-B22
 —