location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64-Bit/133Mhz Ultra320 SCSI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
268351-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382243027 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:30:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal :
The long product name of HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64-bit/133MHz Dual Channel SCSI U320 Adapter
More>>>
HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal:
The official description of HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 64-bit/133-MHz Dual Channel Ultra320 SCSI Adapter provides customers with the flexibility and speed they have come to expect from HP. The 64-bit/133-MHz Dual Channel Ultra320 SCSI Adapter is ideal for HP tape arrays and larger non-RAID storage applications. This adapter supports Ultra 320 SCSI, Wide Ultra3 SCSI, and Wide Ultra2 SCSI protocols. It is the primary building block for non-RAID SCSI storage solutions that provide the maximum of 320 MB/second bandwidth, twice the speed of our current SCSI adapters. HP's 64-bit/133-Mhz Dual Channel Ultra320 SCSI Adapter has two primary uses: 1) high-end tape backup and 2) large JBOD file and print applications. Neither application requires fault tolerance but both have large bandwidth requirements. HP's 64-bit/133-MHz Dual Channel Ultra320 SCSI Adapter has been thoroughly tested and integrated into many of the HP ProLiant servers. When you need an Ultra320 storage solution, think HP!

Short summary description HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal:
This short summary of the HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HP 64-Bit/133Mhz Ultra320 SCSI, SCSI, Windows Server 2003, 57 mm, 241 mm, 318 mm, 649 g

Long summary description HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal:
This is an auto-generated long summary of HP 64-Bit/133Mhz Ultra320 SCSI interface cards/adapter Internal based on the first three specs of the first five spec groups.

HP 64-Bit/133Mhz Ultra320 SCSI. Output interface: SCSI. Server operating systems supported: Windows Server 2003. Width: 57 mm, Depth: 241 mm, Height: 318 mm. Data transfer rate: 320 Mbit/s, Compatible operating systems: Linux Red Hat Advanced Server 2.1 Red Hat 7.3 Red Hat 8.0 SLES SuSE 7

Ports & interfaces
Output interface *
SCSI
Design
Internal *
Yes
System requirements
Server operating systems supported
Windows Server 2003
Weight & dimensions
Width
57 mm
Weight & dimensions
Depth
241 mm
Height
318 mm
Weight
649 g
Other features
Data transfer rate
320 Mbit/s
Ports quantity
2
Compatible operating systems
Linux Red Hat Advanced Server 2.1 Red Hat 7.3 Red Hat 8.0 SLES SuSE 7
Country Distributor
United Kingdom 1 distributor(s)