location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AC Adapter 65W (UK-Plug) power adapter/inverter

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 65W (UK-Plug)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
265602-031
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:18
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP AC Adapter 65W (UK-Plug) power adapter/inverter :
The long product name of HP AC Adapter 65W (UK-Plug) power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Adapters
More>>>
Short summary description HP AC Adapter 65W (UK-Plug) power adapter/inverter:
This short summary of the HP AC Adapter 65W (UK-Plug) power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP AC Adapter 65W (UK-Plug)

Long summary description HP AC Adapter 65W (UK-Plug) power adapter/inverter:
This is an auto-generated long summary of HP AC Adapter 65W (UK-Plug) power adapter/inverter based on the first three specs of the first five spec groups.

HP AC Adapter 65W (UK-Plug)

Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04076 power adapter/inverter 85 W Black
(show image)
04076 04076 0.00
(excl. VAT)
0 (incl. VAT)