X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
264493-071
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:27:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11558
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Europe/Middle East/Africa only: two years, parts and labor (one year for rechargeable battery pack). Additional CarePAQ service upgrade available for purchase.

Marketing text HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002

:
The official marketing text of HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002 as supplied by the manufacturer
Introducing a versatile wireless (1) Pocket PC solution, with integrated wireless and security features for mobile professionals. The versatile design makes it an outstanding fit for a wide range of business environments. Ease-of-use features, reliability, and ready-to-go solutions are combined for the ultimate wireless experience. (1) : A standard 802.11b WLAN infrastructure, other Bluetooth enabled devices, optional accessories and a service contract with a wireless airtime provider may be required for wireless communication and may incur an additional charge. Wireless Internet use requires a separately purchased service contract with an Internet Service Provider. Check with service provider for availability, and coverage in your area. Not all Web content available.
Short summary description HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002:
This short summary of the HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002 data-sheet is auto-generated and uses the product title and the first six key specs.
HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002
Long summary description HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002:
This is an auto-generated long summary of HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002 based on the first three specs of the first five spec groups.
HP iPAQ Pocket pc H5450 Intel PXA250 400MHz 64 M 3.8" TFT LCD 240*320 W Pocket PC 2002
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs