location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM CAT5 3x1x16 IP Console Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
262586-B21
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U
  • - Number of computers controlled: 16
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
Long product name HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting :
The long product name of HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP KVM CAT5 3x1x16 IP Console Switch
More>>>
HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting:
The official description of HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Server Console switch integrates KVM and serial devices into a single management console for all your servers, network devices and infrastructure.

Requiring no software to be installed on the target servers the HP Server Console Switch provides a true KVM solution for local system management. Tiering support for the HP Server Console Switches and the previous generation of legacy Compaq KVM switches means that to 256 servers can be managed from a single KVM console. Utilizing CAT5 UTP cables between the switch and server, facilitates cable routing and allows for field termination of custom cable lengths. Integration with the HP IP Console switch ensures that the local KVM solution can be integrated smoothly and easily into a KVM/IP remote management solution. Serial support means that Linux, Unix base and network devices can be all be managed from a single console.

ntroducing firmware and hardware that provides support for attaching serial devices to the HP Server Console Switch and support for preemption when connected to an HP IP Console Switch.

What's new

- HP BladeSystems Cat5 KVM Interface Adapter allows KVM connections to individual HP BladeSystem BL Servers.
- Serial Interface Adapter that integrates devices that use a serial console into the KVM network
- Preemption support for remote users when connected to an HP IP Console Switch

Small and medium businesses

- Starting at just 8-Ports but expandable to support up to 256 Servers the HP Server Console switch will support a growing environment
- Maximize productivity with the clear, intuitive on-screen display to enable a busy server administrator to manage multiple servers easily and quickly
- Cost effective KVM solution that will grow and integrate with remote management solutions as required

Enterprise datacenters

- Scaleable to 256 servers, the HP Server Console Switch provides the cost-effective KVM solution needed in a managed datacenter
- Integration with iLO and the HP IP Console Switch ensures that the local KVM user and remote manager work smoothly together
- Serial, PS/2, USB, and BladeSystem Interface Adapters to integrate all of your servers and devices into a single KVM infrastructure
- CAT5 KVM cabling means minimal cabling in the back of the rack to ensure clean airflow and maximum cooling for today's dense datacenters

Short summary description HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting:
This short summary of the HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

HP KVM CAT5 3x1x16 IP Console Switch, Rack mounting, 1U

Long summary description HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting:
This is an auto-generated long summary of HP KVM CAT5 3x1x16 IP Console Switch KVM switch Rack mounting based on the first three specs of the first five spec groups.

HP KVM CAT5 3x1x16 IP Console Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Rack capacity: 1U. Weight: 1.4 kg. Dimensions (WxDxH): 178 x 117 x 44 mm

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Design
Rack mounting *
Yes
Rack capacity
1U
Weight & dimensions
Weight
1.4 kg
Other features
Dimensions (WxDxH)
178 x 117 x 44 mm
Ports quantity
16