location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 262585-B21 KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
262585-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
262585-B21 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 262585-B21 KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1280 x 1024 pixels
  • - 100 W External power adapter
Long product name HP 262585-B21 KVM switch Rack mounting :
The long product name of HP 262585-B21 KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM CAT5 1x1x16 IP Console Switch
More>>>
HP 262585-B21 KVM switch Rack mounting:
The official description of HP 262585-B21 KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP IP Console Switch combines both analog and IP KVM switching for high performance KVM access both inside and outside the datacenter. Requiring no software to be installed on the target servers, the HP IP Console Switch can be attached to a variety of servers running different operating systems. Users can tier this switch with the previous generation of legacy Compaq KVM switches and HP CAT5 based analog KVM Switches to allow up to 256 servers to be managed from a single HP IP Console Switch. The optional 8-Port CAT5 KVM Expansion module allows cost-effective connection of up to 128 servers Utilizing CAT5 UTP cables between the switch and server, facilitates cable routing and allows for field termination of custom cable lengths. The optional Directory Services Integration License Key enables authentication to a Microsoft Active Directory Server via LDAP to ensure enterprise-wide security is maintained.

- From outside the data center, IT administrators can manage servers from a centralized console as if standing in front of them. High performance mouse/cursor speed
- 16, hot-pluggable ports on each IP Console Switchbox mounts either behind keyboard or in rack sidewalls saving valuable enclosure real estate. 16 ports in Zero-U's of rack space
- Ready to install with your current Compaq legacy console switching solutions and works over a 100 mbps IP-based network. Based on standards and backward compatible
- Standard CAT5 UTP network cables can be field terminated to custom lengths eliminating the rolls of KVM cables often found in the back of racks and the smaller form factor facilitates cable routing. Improved cable management
- The IP Console Viewer supports Windows and Linux consoles and does not require additional software to be installed on the server in order to monitor your KVM solution. Single screen management
- The IP console switch uses with multiple security levels for customizing user access to attached servers and operates across firewalls and VPNs. Secure SSL data transfer across network
- Firmware and software are available in several languages to facilitate usage in different world regions (English, French, Italian, German, Spanish, Dutch and Japanese). Localized On-Screen Display and IP console viewer software
- Pre-defined alert messaging can be sent to Insight Manager, Open View and other SNMP management software programs. SNMP-Manageable
- Side Mount – Rails are provided for mounting the unit to the side of the rack cabinet. Rear Rack Mount – In conjunction with a HP Integrated Keyboard and Drawer (257054-xxx) slide rails are provided for mounting the unit behind the keyboard drawer. Multiple Space Saving 0U Installation Methods

Short summary description HP 262585-B21 KVM switch Rack mounting:
This short summary of the HP 262585-B21 KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

HP 262585-B21, 1280 x 1024 pixels, Ethernet LAN, Rack mounting, 100 W, 1U

Long summary description HP 262585-B21 KVM switch Rack mounting:
This is an auto-generated long summary of HP 262585-B21 KVM switch Rack mounting based on the first three specs of the first five spec groups.

HP 262585-B21. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3u. Maximum resolution: 1280 x 1024 pixels. Rack capacity: 1U. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 100 W

Ports & interfaces
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
16
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3u
Performance
Maximum resolution *
1280 x 1024 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Display
Built-in display *
No
Power
Input voltage
100-240 V
Power
AC input frequency
50 - 60 Hz
Power consumption (typical)
100 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
178 mm
Depth
299.4 mm
Height
43.7 mm
Weight
9.98 kg
Other features
Compatible operating systems
Windows (2000 SP2, NT 4 SP6a & XP) Linux (Red Hat 7.0, 7.1 (2.4 Kernel))