X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
249693-031
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
249693-031
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8503
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  HP iPAQ hx2000 Pocket PC series (0.5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 249693-031:
The short editorial description of HP 249693-031
Keyboard (English), Black

Marketing text HP 249693-031

:
The official marketing text of HP 249693-031 as supplied by the manufacturer
- Foldable and storable
- Standard layout
- Compatible with iPAQ 2200, 3800, 3900, 5400 and 5500 series
- Enter large amounts of data quickly
- One year limited warranty
Short summary description HP 249693-031:
This short summary of the HP 249693-031 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 249693-031, QWERTY, UK English, Wired, Standard, Straight, Black
Long summary description HP 249693-031:
This is an auto-generated long summary of HP 249693-031 based on the first three specs of the first five spec groups.
HP 249693-031. Keyboard layout: QWERTY, Keyboard language: UK English, Connectivity technology: Wired. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language*
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
UK English
Connectivity technology*
Wired
Keyboard form factor*
Keyboard size, e.g. standard, mini.
Standard
Keyboard style*
The style of the keyboard e.g. straight, curved.
Straight
Numeric keypad*
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Keyboard
Wrist rest *
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Mouse
Mouse included *
A mouse is included with this product.
Yes
Technical details
Suitable for
Who can use the product, or what the product can be used for.
iPAQ 2200, 3800, 3900, 5400, 5500