location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB DDR 200MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
187419-B21
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:26:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 1 GB DDR 200 MHz
  • - 184-pin DIMM 2 x 0.5 GB
  • - ECC
Warranty: standard statement: The Pre-Failurestandard on all HP ProLiant servers, extends the advantage of an HP three-year, limitedby applying it to critical components, such as memory, before they actually fail. Specifically, the Pre-Failureensures that when customers receive notification from HP Insight Manager version 2.0 or higher that a critical server component may fail, the component is replaced free of charge under theWith the Pre-Failuresystem administrators can proactively schedule downtime for maintenance and not interrupt critical business operations that rely on these enterprise servers. During the warranty period, the Pre-Failure Warranty covers the replacement of DIMMs used in a server’s main memory when the predefined thresholds for correctable errors have been exceeded. The predefined thresholds can differ among system architectures. Non-repeating correctable soft errors are not covered under warranty since their occurrence requires no action.
Long product name HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC :
The long product name of HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GB (2 X 512MB), DDR, 200MHz, 184-pin DIMM, ECC, Registered
More>>>
HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC:
The official description of HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Memory is one of the most critical components in your server, and one of the easiest to upgrade to quickly enhance and improve overall system performance.The dependence on industry standard servers to run memory-intensive applications is pushing the memory capacity of servers to new levels. For server applications, memory modules and other server components must withstand almost non-stop exposure to elements such as heat and electricity. The slightest defect can become a problem resulting in server crashes and data loss for multiple users. As server memory capacities increase, so does the likelihood of memory errors that can corrupt data and cause servers to crash.

Short summary description HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC:
This short summary of the HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1GB DDR 200MHz, 1 GB, 2 x 0.5 GB, DDR, 200 MHz, 184-pin DIMM

Long summary description HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC:
This is an auto-generated long summary of HP 1GB DDR 200MHz memory module 2 x 0.5 GB ECC based on the first three specs of the first five spec groups.

HP 1GB DDR 200MHz. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 2 x 0.5 GB, Internal memory type: DDR, Memory clock speed: 200 MHz, Memory form factor: 184-pin DIMM, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
1 GB
Memory layout (modules x size) *
2 x 0.5 GB
Internal memory type *
DDR
Features
Memory clock speed *
200 MHz
Component for *
PC/Server
Memory form factor *
184-pin DIMM
ECC *
Yes
Packaging data
Package type
DIMM
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMG1250/1024 memory module 1 GB 2 x 0.5 GB DDR 266 MHz ECC
(show image)
MMG1250/1024 MMG1250/1024 0.00
(excl. VAT)
0 (incl. VAT)