X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL760 G2 Intel® Xeon(tm) Processor 2.00 GHz 4096MB CD-ROM 4P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
171206-B21
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4053162389205
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 27 Apr 2014 11:37:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15531
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: HP Services provides a three-year, limited warranty, including Pre-Failure Warranty (coverage of hard drives, memory and processors) fully supported by a worldwide network of resellers and service providers. HP technical assistance is available 7x24, toll free in the United States and Canada. Telephone support services may be covered under warranty or available for an additional fee.

A full range of HP Care Pack packaged hardware and software services - Installation and start up - Extended coverage hours and enhanced response times - System management and performance services - Availability and recovery services

Tool less chassis for enhanced serviceability
Short summary description HP ProLiant DL760 G2 Intel® Xeon(tm) Processor 2.00 GHz 4096MB CD-ROM 4P:
This short summary of the HP ProLiant DL760 G2 Intel® Xeon(tm) Processor 2.00 GHz 4096MB CD-ROM 4P data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProLiant DL760 G2 Intel® Xeon(tm) Processor 2.00 GHz 4096MB CD-ROM 4P, 2 GHz, Intel Xeon, 4 GB, DDR-SDRAM, 64000 MB, 8 MB
Long summary description HP ProLiant DL760 G2 Intel® Xeon(tm) Processor 2.00 GHz 4096MB CD-ROM 4P:
This is an auto-generated long summary of HP ProLiant DL760 G2 Intel® Xeon(tm) Processor 2.00 GHz 4096MB CD-ROM 4P based on the first three specs of the first five spec groups.
HP ProLiant DL760 G2 Intel® Xeon(tm) Processor 2.00 GHz 4096MB CD-ROM 4P. Processor clock speed: 2 GHz, Processor family: Intel Xeon. Internal memory: 4 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 64000 MB. Maximum graphics adapter memory: 8 MB, Graphics adapter: Rage XL. Chassis type: Rack (7U). Weight: 75 kg, Dimensions (WxDxH): 444.5 x 685.8 x 308.3 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Number of processors installed*
Number of processors in the product.
4
Cache external
External (L2) cache size available for this product.
2048 (L3)/CPU
Cache internal
Actual internal (L1) cache memory.
2 / 1 (L3) (/CPU) -
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
64000 MB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Graphics adapter
Rage XL
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (7U)
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
Twee redundante hot-plug 1150/500-Watt voedingsmodules per systeem. Voedingsmodules zijn load-sharing en leveren 1150 redundante voeding voor 220 V ingangsspanning of 500 redundante voeding voor 110 V ingangsspanning.
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-29 - 60°C
Operating relative humidity (H-H)
20 - 80%
Other features
Weight
75 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
444.5 x 685.8 x 308.3 mm
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 90%
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
54 dB
Power availability
Power availability of the system.
500/1150 (lowlinehighline)
Memory upgrade
Memory upgrades for the product (capacity).
64 GB