location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10A IEC320 C14-C13 8ft/2.4m PDU Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
142257-002#*AGFA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:29:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS):
This short summary of the HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable

Long summary description HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS):
This is an auto-generated long summary of HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

HP 10A IEC320 C14-C13 8ft/2.4m PDU Cable

Brand Image Product code Product Stock Price from
HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) HP 16A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS)
(show image)
252663-B24#*AGFA 16A High Voltage Modular Power Distribution Unit 0.00
(excl. VAT)
0 (incl. VAT)
HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS)
(show image)
252663-B31#*AGFA 32A High Voltage Modular Power Distribution Unit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 32A uninterruptible power supply (UPS) 7.3 kVA 4 AC outlet(s)
(show image)
252663-B33 32A 0.00
(excl. VAT)
0 (incl. VAT)
HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS) HP 32A High Voltage Modular Power Distribution Unit uninterruptible power supply (UPS)
(show image)
252662-B33 32A High Voltage Modular Power Distribution Unit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 32A uninterruptible power supply (UPS)
(show image)
252663-B31 32A 0.00
(excl. VAT)
0 (incl. VAT)