location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston HB 0705 AX0 blender 1000 L Immersion blender 700 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB 0705 AX0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB 0705 AX0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842821550
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2018 12:14:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hotpoint Ariston HB 0705 AX0 blender 1000 L Immersion blender 700 W Stainless steel:
This short summary of the Hotpoint Ariston HB 0705 AX0 blender 1000 L Immersion blender 700 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston HB 0705 AX0, Immersion blender, 1000 L, 1.5 m, 700 W, Stainless steel

Long summary description Hotpoint Ariston HB 0705 AX0 blender 1000 L Immersion blender 700 W Stainless steel:
This is an auto-generated long summary of Hotpoint Ariston HB 0705 AX0 blender 1000 L Immersion blender 700 W Stainless steel based on the first three specs of the first five spec groups.

Hotpoint Ariston HB 0705 AX0. Bowl capacity: 1000 L. Type: Immersion blender, Product colour: Stainless steel, Cord length: 1.5 m. Blade material: Stainless steel. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 190 mm, Depth: 235 mm, Height: 380 mm

Performance
Bowl capacity *
1000 L
Number of speeds *
6
Turbo
Yes
Chopper
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product colour *
Stainless steel
Cord length
1.5 m
Material
Blade material
Stainless steel
Power
Power *
700 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
190 mm
Depth
235 mm
Height
380 mm
Packaging content
Stainless steel blade included
Yes
Number of blades
2
Measuring cup
Yes
Whisk
Yes