location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston KYRIS 30 D0-I Air conditioner indoor unit White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KYRIS 30 D0-I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3381032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414849338999
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hotpoint Ariston KYRIS 30 D0-I Air conditioner indoor unit White:
This short summary of the Hotpoint Ariston KYRIS 30 D0-I Air conditioner indoor unit White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston KYRIS 30 D0-I, Air conditioner indoor unit, White, Cooling, Heating, 1216 W, 830 W, 751 W

Long summary description Hotpoint Ariston KYRIS 30 D0-I Air conditioner indoor unit White:
This is an auto-generated long summary of Hotpoint Ariston KYRIS 30 D0-I Air conditioner indoor unit White based on the first three specs of the first five spec groups.

Hotpoint Ariston KYRIS 30 D0-I. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (cooling): A++, Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 144 kWh. Indoor unit noise level (high speed): 52 dB, Indoor unit type: Wall-mountable, Cooling airflow (indoor unit): 591 m³/h

Features
Type *
Air conditioner indoor unit
Multi-split *
No
Product colour *
White
Air conditioner functions *
Cooling, Heating
Inverter technology *
Yes
Seasonal efficiency rating (cooling) (SEER) *
6.8
Seasonal efficiency rating (heating) (SCOP) (Average heating season) *
4
Cooling energy efficiency (EER, W/W)
3.74
Heating energy efficiency (COP, W/W)
3.8
Cooling capacity in watts (nominal) *
1216 W
Cooling capacity in watts (min)
751 W
Cooling capacity in watts (max)
3500 W
Heating capacity in watts (nominal) (Average heating season) *
830 W
Heating capacity in watts (min)
809 W
Heating capacity in watts (max)
3700 W
Cooling capacity (min)
4151 BTU/h
Cooling capacity (max)
11949 BTU/h
Heating capacity (min)
2834 BTU/h
Heating capacity (max)
12632 BTU/h
Refrigerating medium
R410A
Refrigerating medium weight
1.1 kg
Compressor type
Rotary
Hose length (max)
5 m
Features
Hose diameter
9.66 mm
Dehumidifying capacity
1 l/h
Operating temperature (cooling) (T-T)
-15 - 50 °C
Operating temperature (heating) (T-T)
-15 - 30 °C
Power
Energy efficiency class (cooling) *
A++
Energy efficiency class (heating) (Average heating season) *
A+
Annual energy consumption (cooling) *
144 kWh
Annual energy consumption (heating) (Average heating season) *
1093 kWh
Power consumption (cooling) (max)
2810 W
Power consumption (heating) (min)
2720 W
Power consumption (heating) (max)
3120 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Indoor unit
Indoor unit type
Wall-mountable
Indoor unit noise level (high speed) *
52 dB
Cooling airflow (indoor unit)
591 m³/h
Indoor units quantity
1
Indoor unit width
89.8 cm
Indoor unit depth
14.8 cm
Indoor unit height
29.8 cm
Indoor unit weight
10 kg