location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover WDXA 596AH-S washer dryer Freestanding Front-load Chrome, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDXA 596AH-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31006430
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2021 14:24:54
The date of the most recent change of this product data-sheet in Icecat.
Hoover 31006430 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Hoover WDXA 596AH-S washer dryer Freestanding Front-load Chrome, White:
This short summary of the Hoover WDXA 596AH-S washer dryer Freestanding Front-load Chrome, White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover WDXA 596AH-S, Front-load, Freestanding, Chrome, White, Left, Rotary, Touch, Stainless steel

Long summary description Hoover WDXA 596AH-S washer dryer Freestanding Front-load Chrome, White:
This is an auto-generated long summary of Hoover WDXA 596AH-S washer dryer Freestanding Front-load Chrome, White based on the first three specs of the first five spec groups.

Hoover WDXA 596AH-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Chrome, White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1500 RPM, Spin-drying class: A. Water consumption washing per cycle: 130 L, Energy consumption washing per cycle: 1.17 kWh, Energy consumption washing & drying per cycle: 6.12 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual water consumption washing: 13600 L, Annual water consumption washing & drying: 26000 L

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
Chrome, White
Door hinge *
Left
Control type
Rotary, Touch
Built-in display *
Yes
Viewing window
Yes
Drum material
Stainless steel
Performance
Spin-drying class *
A
Rated capacity (washing) *
9 kg
Washing programs *
Quick, Delicate/silk
Drying programs *
Quick, Cotton
Rated capacity (washing & drying) *
6 kg
Delayed start timer *
Yes
Delay start (max)
24 h
Anti-Crease function *
No
Adjustable spin speed *
Yes
Noise level (wash) *
51 dB
Noise level (spin) *
79 dB
Noise level (drying) *
61 dB
Maximum spin speed *
1500 RPM
Foam control system
Yes
Load balancing system
Yes
Performance
Residual moisture
44%
Ergonomics
Remaining time indication *
Yes
Power
Energy consumption washing per cycle
1.17 kWh
Water consumption washing per cycle *
130 L
Energy consumption washing & drying per cycle
6.12 kWh
AC input voltage
220-240 V
Other features
Washing class
A
Annual water consumption washing
13600 L
Annual water consumption washing & drying
26000 L
Energy efficiency class (old)
A
Weight & dimensions
Width
600 mm
Depth *
600 mm
Height
850 mm
Weight
73 kg
Package weight
75 kg