location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover WDXT45 385A-S washer dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDXT45 385A-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31006424
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hoover WDXT45 385A-S washer dryer Freestanding Front-load White:
This short summary of the Hoover WDXT45 385A-S washer dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover WDXT45 385A-S, Front-load, Freestanding, White, Left, Touch, LCD

Long summary description Hoover WDXT45 385A-S washer dryer Freestanding Front-load White:
This is an auto-generated long summary of Hoover WDXT45 385A-S washer dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

Hoover WDXT45 385A-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1300 RPM, Spin-drying class: B. Door opening angle: 180°. Water consumption washing & drying per cycle: 115 L, Energy consumption washing per cycle: 1.2 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Depth: 450 mm, Width: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Door hinge *
Left
Control type
Touch
Built-in display *
Yes
Display type
LCD
Drum material
Stainless steel
Performance
Spin-drying class *
B
Rated capacity (washing) *
8 kg
Washing programs *
Wool
Rated capacity (washing & drying) *
5 kg
AquaStop function *
No
Delayed start timer *
Yes
Delay start (max)
24 h
Anti-Crease function *
Yes
Adjustable spin speed *
Yes
Noise level (wash) *
60 dB
Noise level (spin) *
79 dB
Noise level (drying) *
61 dB
Performance
Maximum spin speed *
1300 RPM
Foam control system
Yes
Half-load *
Yes
Ergonomics
Door opening angle
180°
Power
Energy consumption washing per cycle
1.2 kWh
Energy consumption washing & drying per cycle
5.44 kWh
Water consumption washing & drying per cycle *
115 L
Other features
Washing class
A
Number of programs
12
Energy efficiency class (old)
B
Weight & dimensions
Width
600 mm
Depth *
450 mm
Height
850 mm
Weight
70.5 kg