location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VANCOUVER III 120GB SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDS722512VLSA80
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 7200 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - 640 g
Long product name Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA :
The long product name of Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VANCOUVER III 120GB SATA
More>>>
Short summary description Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA:
This short summary of the Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Deskstar VANCOUVER III 120GB SATA, 120 GB, 7200 RPM, 8 MB, Serial ATA

Long summary description Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA:
This is an auto-generated long summary of Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA based on the first three specs of the first five spec groups.

Hitachi Deskstar VANCOUVER III 120GB SATA. HDD capacity: 120 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:59:03
Uk has collected 5 expert reviews for Hitachi Deskstar VANCOUVER III 120GB SATA internal hard drive 7200 RPM 8 MB Serial ATA and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
Bcchardware.com
Updated:
2013-11-01 23:59:02
Hard Drive storage has come a long way since the days of 5,400rpm ATA33 2MB cache drives. Today, drives have increased in spindle speed, cache size, and interface capability. Drives have increased to ATA66, ATA100, ATA133, and ABIT even featured a s...
Good Excellent Performance in Single or RAID configurations, Excellent Packaging, Very Quiet Drive.
Bad None that I can think of.
Bottom line Ive never used Hitachi drives before, and its good to see they have overcome the ugly reputation that went with IBMs DeathStar Hard Drives. The Hitachi Deskstar 7K250 drives are excellent performers and offer this performance with silence that I h...
98%
devhardware.com
Updated:
2013-11-01 23:59:03
So, how fast is your computer? While the right answer might not be "as fast as the hard drive," its not far from the truth. Often the limiting component for speed is the hard drive, since its the only part of a computer with actual moving parts. Toda...
0%
techwarelabs.com
Updated:
2013-11-01 23:59:03
Estimated Retail Value:$240.00Estimated Street Price (non-OEM):$190.00 Company Overview Hitachi is an older company in the computer industry, having first started as an electrical shop in 1910. Since then, it has grown into a major technology corporat...
0%
v3.co.uk
Updated:
2013-11-01 23:59:03
This Sata drive from Hitachi has alot to offer but is expensive.
80%
storagereview.com
Updated:
2013-11-01 23:59:03
The 7K250 is the first Deskstar to be released exclusively under the new Hitachi brand. Weve put the serial ATA version of drive to the test to see how it compares to the likes of Maxtor and Western Digital. Has the Deskstars traditionally excellent...
0%
Country Distributor
United Kingdom 1 distributor(s)