location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QR555AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382877789 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black, Silver
  • - SAS
  • - Data storage type: LTO 2:1
  • - Native capacity: 1.5 TB Compressed capacity: 3 TB
  • - Mean time between failures (MTBF): 250000 h
  • - 24 W
Warranty: 3 Years
Long product name HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB :
The long product name of HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-5, 3Tb, 2:1, 256 MB, 6 Gb/sec SAS, AES 256-bit, 3.6 kg
More>>>
Short summary description HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB:
This short summary of the HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 3000, Storage drive, Tape Cartridge, SAS, 2:1, LTO, Black, Silver

Long summary description HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 3000. Product type: Storage drive, Media type: Tape Cartridge, Interface: SAS. Native capacity: 1.5 TB, Compressed capacity: 3 TB, Drive device, buffer size: 256 MB. Burst transfer rate: 600 MB/s, Compressed sustained transfer rate: 280 MB/h, Native sustained transfer rate: 140 MB/h. Power consumption (typical): 24 W, Power consumption (standby): 7 W. Weight: 1.45 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 03:48:00
Uk has collected 3 expert reviews for HPE StorageWorks Ultrium 3000 Storage drive Tape Cartridge LTO 1.5 TB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
alphr.com
Updated:
2012-02-01 03:48:00
LTO Ultrium has done so well in the mid-range, enterprise tape backup market that it's crushed the competition. In an exclusive review, we bring you the first look of its fifth generation of this successful tape format. HP's latest StorageWorks Ultrium...
Bottom line HP's new LTO-5 drive delivers top performance - the only tape format worth considering for backup and data archiving...
100%
v3.co.uk
Updated:
2012-02-01 03:48:00
Quantum has quietly mothballed DLT, leaving Linear Tape Open (LTO) as the only remaining tape backup technology of any significance, especially in the enterprise market where large volumes of data are involved.And now there's LTO-5, with HP the latest...
Good Breaks the 1TB per cartridge barrier; enhanced throughput compared to LTO-4 products; backwards compatibility; integrated AES encryption...
Bad Don't expect to achieve the claimed capacities or transfer rates; HBA not included; bundled single server backup software doesn't support Windows Server 2008 R2; expensive compared to disk-based alternatives...
Bottom line Based on fifth-generation LTO technology, the HP StorageWorks Ultrium 3000 offers double the capacity of earlier LTO-4 products. It's also faster, but you're unlikely to get the 1TB/hour performance claimed. Too expensive and slow for small businesses...
40%
Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)