X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
615n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 615n
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6057A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698469347 show
Category :
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
print servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 13 Jan 2017 11:54:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 65797
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
  CE Declaration JetDirect 615N 620N J6057A J7934A RSVLD-0302 (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
  HP Jetdirect internal print servers 200m/250m/400n/615n/620n (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: http://www.hp.com/go/jetdirect

1 year limited hardwarereturn to HP
Long product name Hewlett Packard Enterprise Jetdirect 615n:
The short editorial description of Hewlett Packard Enterprise Jetdirect 615n
hp jetdirect 615n internal print server (EIO - 10/100TX)
Short summary description Hewlett Packard Enterprise Jetdirect 615n:
This short summary of the Hewlett Packard Enterprise Jetdirect 615n data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise Jetdirect Jetdirect 615n, Ethernet LAN, IEEE 802.3u, 0 - 55 °C, 0 - 95%, -40 - 70 °C, 153 x 223 x 57 mm
Long summary description Hewlett Packard Enterprise Jetdirect 615n:
This is an auto-generated long summary of Hewlett Packard Enterprise Jetdirect 615n based on the first three specs of the first five spec groups.
Hewlett Packard Enterprise Jetdirect 615n, Jetdirect. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Internal memory: 8 MB, Flash memory: 2 MB. Weight: 72 g. Power consumption (typical): 2 W. Package dimensions (WxDxH): 153 x 223 x 57 mm, Package weight: 196 g
Hewlett Packard Enterprise Jetdirect 615n Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.