location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW026A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW026A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: DAT 2:1 5.25"
  • - Native capacity: 36 GB Compressed capacity: 72 GB
  • - Mean time between failures (MTBF): 125.000 h
Warranty: 3 years
Long product name HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB :
The long product name of HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorageWorks DAT 72 USB Internal Tape Drive
More>>>
Short summary description HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB:
This short summary of the HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks DW026A, Storage drive, Tape Cartridge, 2:1, DAT, 5.25", DAT 72, DDS-4, DDS-3

Long summary description HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB:
This is an auto-generated long summary of HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB based on the first three specs of the first five spec groups.

HPE StorageWorks DW026A. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Data transfer rate: 21.6 Gbit/s, Sustained data transfer rate (compressed): 6.4 MB/s, Sustained data transfer rate (native): 3.2 MB/s. Weight: 950 g. Package dimensions (WxDxH): 235 x 240 x 240 mm, Package weight: 1.44 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:40:50
Uk has collected 2 expert reviews for HPE StorageWorks DW026A backup storage device Storage drive Tape Cartridge DAT 36 GB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 19:40:47
This review is part of a two-way test of competing DAT 72 drives. The 2.5 metre SCSI cable supplied with HP’s StorageWorks DAT 72 drive makes it a more flexible choice for anybody having to back up multiple PCs or servers located in a variety of sites...
Good Good driver and diagnostic software.
Bad Slower data transfer speeds; relatively noisy.
Bottom line data transfer rates were slower than the Quantum device. Pros: Good driver and diagnostic software. Cons: Slower data transfer speeds; relatively noisy...
60%
trustedreviews.com
Updated:
2011-09-26 19:40:48
Despite the versatility of the USB port it has taken a long time for a compatible tape drive to appear on the market. Nevertheless, Sony launched a USB version of its AIT drive earlier this year and HP also joins in with a USB version of its popular DDS-4...
80%
Brand Image Product code Product Stock Price from
HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007B StoreEver 1U USB Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE A8007B backup storage device Storage array Tape Cartridge
(show image)
A8007B A8007B 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 460 3U Rack 1 Drive
(show image)
350546-B22 StorageWorks Ultrium 460 3U Rack 1 Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)