location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9N46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758361665 show
Category:
Does not fit in any category
Not Categorized Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP Remote Monitoring PDUs are backed by a limited 3-year
Long product name HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU :
The long product name of HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU
More>>>
Short summary description HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU:
This short summary of the HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU

Long summary description HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU:
This is an auto-generated long summary of HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU based on the first three specs of the first five spec groups.

HPE 3.6kVA 200-240 Volt Detachable C20 Input (12xC13) WW Monitored PDU

Brand Image Product code Product Stock Price from
HP C13 - C14 WW 250V 10A Gray 1.37m Jumper Cord HP C13 - C14 WW 250V 10A Gray 1.37m Jumper Cord
(show image)
A0K04A C13 - C14 WW 250V 10A Gray 1.37m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HP C13 - C14 WW 250V 10Amp 1.4m Jumper Cord HP C13 - C14 WW 250V 10Amp 1.4m Jumper Cord
(show image)
142257-006 C13 - C14 WW 250V 10Amp 1.4m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 654940-B21 not categorized
(show image)
654940-B21 654940-B21 0.00
(excl. VAT)
0 (incl. VAT)
HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord
(show image)
AF573A#OD1 C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HP C20 - C13 WW 250V 15Amp 2.0m Jumper Cord HP C20 - C13 WW 250V 15Amp 2.0m Jumper Cord
(show image)
AF590A C20 - C13 WW 250V 15Amp 2.0m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HP C20 - C13 WW 250V 15Amp 2.0m Jumper Cord HP C20 - C13 WW 250V 15Amp 2.0m Jumper Cord
(show image)
AF590A#OD1 C20 - C13 WW 250V 15Amp 2.0m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord
(show image)
AF573A C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HP C19 - C20 WW 250V 16Amp Flint Gray 1.20m Jumper Cord HP C19 - C20 WW 250V 16Amp Flint Gray 1.20m Jumper Cord
(show image)
AF575A C19 - C20 WW 250V 16Amp Flint Gray 1.20m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HP C19 - C20 WW 250V 16Amp Flint Gray 2.0m Jumper Cord HP C19 - C20 WW 250V 16Amp Flint Gray 2.0m Jumper Cord
(show image)
AF574A C19 - C20 WW 250V 16Amp Flint Gray 2.0m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)
HP 240 VAC 4.5M Unterminated End NA Power Cord HP 240 VAC 4.5M Unterminated End NA Power Cord
(show image)
E7806A 240 VAC 4.5M Unterminated End NA Power Cord 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)