location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 1/8 Ultrium 230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9572CB show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:34:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge Black
  • - Number of slots (max): 8
  • - 2U
  • - Native capacity: 800 GB Compressed capacity: 1.6 TB
Long product name HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB :
The long product name of HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.6 TB Compressed, 800.0 GB Native, 2:1, Ultra2 SCSI, 1 x Ultrium 230, 56.0 W, 2U
More>>>
Short summary description HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB:
This short summary of the HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks 1/8 Ultrium 230, Storage auto loader & library, Tape Cartridge, 2U, Ultra SCSI, LTO-1, Black

Long summary description HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB:
This is an auto-generated long summary of HPE StorageWorks 1/8 Ultrium 230 Storage auto loader & library Tape Cartridge 800 GB based on the first three specs of the first five spec groups.

HPE StorageWorks 1/8 Ultrium 230. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Native capacity: 800 GB, Compressed capacity: 1.6 TB. Burst transfer rate: 30 MB/s, Supported data transfer rates: 15.0 MB/sec. Power supply: 56 W. Weight: 9.5 kg

Brand Image Product code Product Stock Price from
HP 1/8 G2 Tape Autoloader Rack Kit Storage array Tape Cartridge HP 1/8 G2 Tape Autoloader Rack Kit Storage array Tape Cartridge
(show image)
AH166A 1/8 G2 Tape Autoloader Rack Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AH166A backup storage device Storage array Tape Cartridge
(show image)
AH166A AH166A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1/8 G2 Rack to Table Top Conversion Kit Storage array Tape Cartridge
(show image)
AH199A 1/8 G2 Rack to Table Top Conversion Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)