Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis 3.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2000 LFF Modular Smart Array Chassis
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP838B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4948382940759
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
HDD/SSD enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 97181
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 28 Jun 2017 01:01:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis 3.5" :
The short editorial description of Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis 3.5"

HP P2000 LFF Modular Smart Array Chassis
More>>>
Short summary description Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis 3.5":
This short summary of the Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis, 3.5", Serial ATA, 2U
Long summary description Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis 3.5" :

Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis. Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Chassis type: 2U

This is an auto-generated long summary of Hewlett Packard Enterprise P2000 LFF Modular Smart Array Chassis 3.5" based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Chile 1 distributor(s)
México 1 distributor(s)
Perú 1 distributor(s)
Uruguay 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)