location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AG703B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG703B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - USB 2.0
  • - Data storage type: DAT 2:1 5.25" Half-height
  • - Native capacity: 160 GB
Long product name HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB :
The long product name of HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160 GB, 49.3 GB/hr, USB 2.0
More>>>
Short summary description HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB:
This short summary of the HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks AG703B, Storage drive, Tape Cartridge, USB 2.0, 2:1, DAT, 5.25" Half-height

Long summary description HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB:
This is an auto-generated long summary of HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB based on the first three specs of the first five spec groups.

HPE StorageWorks AG703B. Product type: Storage drive, Media type: Tape Cartridge, Interface: USB 2.0. Native capacity: 160 GB, Drive device, buffer size: 16 MB. Data transfer rate: 49.3 Gbit/s. Weight: 17.2 kg. Dimensions (WxDxH): 584.2 x 279.4 x 838.2 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:36:42
Uk has collected 1 expert review for HPE StorageWorks AG703B backup storage device Storage drive Tape Cartridge DAT 160 GB and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-08-24 01:36:42
The DAT 160 breathes new life into the format and provides a firm upgrade path for users of DAT 72 and DDS-4. Its remarkable that its taken over three years for the successor to DAT 72 to materialise, but DAT 160 has arrived and, in this exclusive r...
67%
Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)