X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7387A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7387A
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:00:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 51317
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Hewlett Packard Enterprise A7387A Internal Fiber:
The short editorial description of Hewlett Packard Enterprise A7387A Internal Fiber
StorageWorks Dual FCHBA for Windows 2000/2003
Short summary description Hewlett Packard Enterprise A7387A Internal Fiber:
This short summary of the Hewlett Packard Enterprise A7387A Internal Fiber data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise A7387A, PCI-X, Fiber, LC, Windows Server 2003, 0 - 45 °C, -40 - 70 °C
Long summary description Hewlett Packard Enterprise A7387A Internal Fiber:
This is an auto-generated long summary of Hewlett Packard Enterprise A7387A Internal Fiber based on the first three specs of the first five spec groups.
Hewlett Packard Enterprise A7387A. Host interface: PCI-X, Output interface: Fiber, Fiber optic connector: LC. Server operating systems supported: Windows Server 2003. Width: 12 cm, Height: 6.44 cm. Transfer rate: 400 MB/s
Hewlett Packard Enterprise A7387A Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.