Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Supported storage drive interfaces: SAS, Serial ATA
- - Host interface: PCI Express x8
- - RAID levels: 0, 1, 5, 6, 10, 50, 60
- - SSD support
Warranty:
The for this device is 3 years parts only. Pre-Failure Drives attached to the Smart Array Controller and monitored under Insight Manager are supported by a Pre-Failure (replacement)
Long product name HPE SmartArray P731m RAID controller PCI Express x8 3.0
:
HP Smart Array P731m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS Controller
The long product name of HPE SmartArray P731m RAID controller PCI Express x8 3.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP Smart Array P731m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS Controller
More>>>
Short summary description HPE SmartArray P731m RAID controller PCI Express x8 3.0:
This short summary of the HPE SmartArray P731m RAID controller PCI Express x8 3.0 data-sheet is auto-generated and uses the product title and the first six key specs.
HPE SmartArray P731m, SAS, Serial ATA, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 2048 MB, Microsoft Windows Server 2008 R2 Microsoft Windows Server 2012 Red Hat Enterprise Linux 5 (x64 &...
Long summary description HPE SmartArray P731m RAID controller PCI Express x8 3.0:
This is an auto-generated long summary of HPE SmartArray P731m RAID controller PCI Express x8 3.0 based on the first three specs of the first five spec groups.
HPE SmartArray P731m. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Internal memory: 2048 MB. Compatible operating systems: Microsoft Windows Server 2008 R2 Microsoft Windows Server 2012 Red Hat Enterprise Linux 5 (x64 &...