location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
507750-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420449553 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:38:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 7200 RPM Serial ATA II
  • - Server/workstation HDD
  • - 1.36 kg
Warranty: SATA hard drives have a 1 year limited regardless of the period for the system in which they are installed.
Long product name HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II :
The long product name of HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch, Midline
More>>>
Short summary description HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II:
This short summary of the HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch, 500 GB, 7200 RPM, 2.5", Serial ATA II

Long summary description HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II:
This is an auto-generated long summary of HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II based on the first three specs of the first five spec groups.

HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch. HDD capacity: 500 GB, HDD speed: 7200 RPM, HDD size: 2.5", Interface: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:10:30
Uk has collected 10 expert reviews for HPE 500GB, 3G, SATA, 7.2K rpm, SFF, 2.5-inch internal hard drive 7200 RPM 2.5" Serial ATA II and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-15 01:10:30
You have an unbelievable amount of choice if you're looking for a case fan. In order to begin creating order out of chaos, we have tested no less than 103 12cm fans, using a completely revamped test method. The humble case fan may very well be the si...
Bottom line Everybody will have their own personal preferences. Be sure to take a look at our enormous comparison table or the various smaller tables from the previous pages to find the case fans that are just right for you. For overclockers who want the best poss...
0%
aphnetworks.com
Updated:
2016-11-15 01:10:30
Several weeks ago, I was informed by our Editor-in-Chief Jonathan Kwan that Antec contacted us again, and asked us if we would like to take a look at some of their latest products. I quickly accepted, as I heard there will be some LED case fans on the...
73%
uk.hardware.info
Updated:
2016-11-15 01:10:30
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
uk.hardware.info
Updated:
2017-08-13 10:08:00
The market for case fans offers a lot of choices, but this makes the search for an appropriate case fan even harder. We tested 71 140mm case fans to clear up the situation. Last year, we tested 103 120mm case fans . This year, the 140 mm models are up...
Bottom line When choosing the right case fans, a lot depends on personal preference. So, be sure to look in the big comparison chart or the smaller charts on the previous pages to make the best choice for you. The Noctua NF-A14 IndustrialPPC-3000, Thermalright TY-...
0%
uk.hardware.info
Updated:
2017-12-23 06:56:27
(Extra) case fans allow you to greatly improve the amount of airflow in your case or CPU (water) cooler, however many case fans tend to be fairly pricey. Hardware.Info has tested more than 200 models and in this article we'll discuss 92 of the cheapest mo...
Bottom line You can buy very good case fans, even if you want to save some money. If you are mostly looking for good cooling without caring about noise levels, the Scythe Ultra Kaze 120mm 3000rpm High Pressure is by far your best choice. It therefore receives an Exce...
0%
Country Distributor
Polska 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)