location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL380 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
491324-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5530 2.4 GHz
  • - 6 GB 1333 MHz DDR3-SDRAM 3 x 2
  • - Rack (2U) 460 W
Warranty: Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server and purchased at the same time or afterward that are internal to the enclosure. This also includes the 22
Long product name HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W :
The long product name of HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5530 2.4GHz, 6GB DDR3, 8x SFF SAS, Gigabit Ethernet, 460W, 2U
More>>>
Short summary description HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W:
This short summary of the HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL380 G6, 2.4 GHz, E5530, 6 GB, DDR3-SDRAM, 460 W, Rack (2U)

Long summary description HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W:
This is an auto-generated long summary of HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W based on the first three specs of the first five spec groups.

HPE ProLiant DL380 G6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 460 W. Chassis type: Rack (2U)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:59:02
Uk has collected 3 expert reviews for HPE ProLiant DL380 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5530 2.4 GHz 6 GB DDR3-SDRAM 460 W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 07:59:02
The 2U rack server of choice continues to impress, and the latest G6 implementation looks set to carry the crown for some time to come.
Good Standardisation with other HP server products, Four Gigabit Ethernet ports, Up to sixteen internal disks, Very quiet, Comprehensive management tools, including powercapping facilities...
Bad Management options can be a little confusing for new customers...
Bottom line The 2U rack server of choice continues to impress, and the latest G6 implementation looks set to carry the crown for some time to come...
87%
alphr.com
Updated:
2011-08-14 07:59:02
HP claims its ProLiant DL380 is the world's best-selling server, so the new sixth generation of its 2U rack system has an enviable tradition to live up to. Naturally, the DL380 G6 supports Intel's new 5500 Series Xeon processors, so you get a heap of n...
Bottom line This 2U rack server offers improved storage potential, low power consumption and excellent server management...
83%
itpro.co.uk
Updated:
2011-08-14 07:59:02
HP’s sixth generation ProLiant DL380 builds on an already impressive reputation and delivers plenty of new features with power management and performance as key criteria. Storage potential is very good, power consumption is amongst the lowest we’ve see...
83%