quickspecs
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 year(s)
- - 64-bit computing
- - Minimum storage drive space: 4 GB
- - Minimum RAM: 1 GB
- - Minimum processor speed: 2 GHz
Long product name HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media 1 year(s)
:
Red Hat Enterprise Linux, 1-2 Sockets, 9x5 Std, 1 Year Red Hat Network, No Media SW
The long product name of HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Red Hat Enterprise Linux, 1-2 Sockets, 9x5 Std, 1 Year Red Hat Network, No Media SW
More>>>
Short summary description HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media 1 year(s):
This short summary of the HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media, 1 year(s), 4 GB, Pentium 4, 1 GB, 2 GHz, Linux
Long summary description HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media 1 year(s):
This is an auto-generated long summary of HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media 1 year(s) based on the first three specs of the first five spec groups.
HPE Red Hat Enterprise Linux, 1-2 Sockets, 9x5, 1Y, No Media. Number of years: 1 year(s). Minimum storage drive space: 4 GB, Minimum processor family: Pentium 4, Minimum RAM: 1 GB. Platform: Linux