X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 G4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
354570-421
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Jun 2016 11:26:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 35531
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Hewlett Packard Enterprise ProLiant DL360 G4 3.4GHz Xeon Rack (1U):
The short editorial description of Hewlett Packard Enterprise ProLiant DL360 G4 3.4GHz Xeon Rack (1U)
ProLiant DL360 G4, 2xIntel Xeon (3.4 GHz/800MHz, 1 MB), 1GB PC2700 DDR, open bay SATA, rack
Short summary description Hewlett Packard Enterprise ProLiant DL360 G4 3.4GHz Xeon Rack (1U):
This short summary of the Hewlett Packard Enterprise ProLiant DL360 G4 3.4GHz Xeon Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise ProLiant DL360 G4, ACPI 1.0b; PCI 2.2; Microsoft Logo; USB 1.1 & 2.0, 100 - 240 V, 50 - 60 Hz, Intel® Xeon®, Rack (1U), Microsoft Windows 2000; Windows Server 2003; Novell NetWare; Linux (Red Hat, SuSE, UnitedLinux); Sol, 10 - 35 °C
Long summary description Hewlett Packard Enterprise ProLiant DL360 G4 3.4GHz Xeon Rack (1U):
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant DL360 G4 3.4GHz Xeon Rack (1U) based on the first three specs of the first five spec groups.
Hewlett Packard Enterprise ProLiant DL360 G4. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon®, Processor cache type: L2. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 8 GB. Maximum graphics adapter memory: 8 MB, Graphics adapter: Rage XL. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet. Compatible operating systems: Microsoft Windows 2000; Windows Server 2003; Novell NetWare; Linux (Red Hat, SuSE, UnitedLinux); Sol
Hewlett Packard Enterprise ProLiant DL360 G4 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.