location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TFT7210R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
348373-B21 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:10
The date of the most recent change of this product data-sheet in Icecat.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") LCD TFT
  • - 1280 x 1024 pixels
  • - 450:1
Long product name HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black :
The long product name of HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17'' SXGA (1280 x 1024), TFT, 75HZ, Black, Rackmount
More>>>
Short summary description HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black:
This short summary of the HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE TFT7210R, 43.2 cm (17"), 1280 x 1024 pixels, LCD, LCD, Black

Long summary description HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black:
This is an auto-generated long summary of HPE TFT7210R computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black based on the first three specs of the first five spec groups.

HPE TFT7210R. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Viewing angle, horizontal: 110°, Viewing angle, vertical: 100°. Product colour: Black