X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
267122-421
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created by Hewlett Packard Enterprise
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jun 2016 13:59:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20214
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 year Parts, 3 year Labor, 3-year on-site support.
Short summary description Hewlett Packard Enterprise ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI:
This short summary of the Hewlett Packard Enterprise ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI
Long summary description Hewlett Packard Enterprise ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI:
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI based on the first three specs of the first five spec groups.
Hewlett Packard Enterprise ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI
Hewlett Packard Enterprise ProLiant ML350 G3 Xeon 2.0GHz 512K 256M SCSI Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.