X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10642 42U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
245161-B21
Category :
A type of metal shelf which contains servers.
racks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 40106
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Hewlett Packard Enterprise 10642 42U Graphite,Metallic:
The short editorial description of Hewlett Packard Enterprise 10642 42U Graphite,Metallic
42U Standard Rack Pallet
Short summary description Hewlett Packard Enterprise 10642 42U Graphite,Metallic:
This short summary of the Hewlett Packard Enterprise 10642 42U Graphite,Metallic data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise 10642 42U, Graphite, Metallic, 609.6 x 1008.2 x 1999 mm, 42U
Long summary description Hewlett Packard Enterprise 10642 42U Graphite,Metallic:
This is an auto-generated long summary of Hewlett Packard Enterprise 10642 42U Graphite,Metallic based on the first three specs of the first five spec groups.
Hewlett Packard Enterprise 10642 42U. Colour of product: Graphite, Metallic. Weight: 114.9 kg. Dimensions (WxDxH): 609.6 x 1008.2 x 1999 mm, Chassis type: 42U
Hewlett Packard Enterprise 10642 42U Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.