HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.
Bullet Points HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Self-adhesive printer label
- - A4
- - Rounded rectangle White
- - Material: Polyolefine
- - Print technology: Laser
- - Adhesive type: Permanent
- - Weatherproof
- - Labels per pack: 480 pc(s)
Long product name HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.
:
The long product name of HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.
More>>>
Short summary description HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.:
This short summary of the HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs., White, Self-adhesive printer label, A4, Polyolefine, Laser, Permanent
Long summary description HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.:
This is an auto-generated long summary of HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs. based on the first three specs of the first five spec groups.
HERMA Labels A4 outdoor film 45.7x21.2 mm white extra strong adhesion film matt weatherproof 480 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Label width: 4.57 cm, Label height: 2.12 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 480 pc(s), Media sheets per package: 10 sheets, Labels per sheet: 48 pc(s). Country of origin: Germany