X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8853
Category :
Print your own professional looking labels!
printer labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:57:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5140
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.:
The short editorial description of HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.
Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.

Marketing text HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.

:
The official marketing text of HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs. as supplied by the manufacturer
Self-adhesive labels on A4 sheets. Made of high-quality, special coatedspecial paper, 90 g/qm. For excellent inkjet prints in black and colour, contour-sharp and brilliant. Photo-quality! Trouble-free processing due to all-around protective edge and optimum layflatness. Strong adhesion. Sheet with border on all sides.
Short summary description HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.:
This short summary of the HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs., White, Labels/pack - 450 pcs. Sheets/pack - 25 pcs, 58,4 x 42,3 mm. Oval, A4 sheets
Long summary description HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.:
This is an auto-generated long summary of HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs. based on the first three specs of the first five spec groups.
HERMA Inkjet labels white 58,4x42,3 oval InkPrint Special 450 pcs.. Colour of product: White. Media sheets per package: Labels/pack - 450 pcs. Sheets/pack - 25 pcs. Media size (1 slide): 58,4 x 42,3 mm. Oval, Paper dimensions: A4 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Packaging content
Media sheets per package
Number of media (paper or film) sheets in package.
Labels/pack - 450 pcs. Sheets/pack - 25 pcs
Other features
Paper dimensions
A4 sheets
Media size (1 slide)
58,4 x 42,3 mm. Oval