X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkjet labels white ø 32 InkPrint Special 875 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8851
Category :
Print your own professional looking labels!
printer labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5075
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs.:
The short editorial description of HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs.
Inkjet labels white ø 32 InkPrint Special 875 pcs.

Marketing text HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs.

:
The official marketing text of HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs. as supplied by the manufacturer
Self-adhesive labels on A4 sheets. Made of high-quality, special coatedspecial paper, 90 g/qm. For excellent inkjet prints in black and colour, contour-sharp and brilliant. Photo-quality! Trouble-free processing due to all-around protective edge and optimum layflatness. Strong adhesion. Sheet with border on all sides.
Short summary description HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs.:
This short summary of the HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs., White, Labels/pack - 875 pcs. Sheets/pack - 25 pcs, ø 32 mm, A4 sheets
Long summary description HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs.:
This is an auto-generated long summary of HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs. based on the first three specs of the first five spec groups.
HERMA Inkjet labels white ø 32 InkPrint Special 875 pcs.. Colour of product: White. Media sheets per package: Labels/pack - 875 pcs. Sheets/pack - 25 pcs. Media size (1 slide): ø 32 mm, Paper dimensions: A4 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Packaging content
Media sheets per package
Number of media (paper or film) sheets in package.
Labels/pack - 875 pcs. Sheets/pack - 25 pcs
Other features
Paper dimensions
A4 sheets
Media size (1 slide)
ø 32 mm