HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs.
Bullet Points HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Virtually invisible once applied. The inscription looks as if it is printed directly on the support. Oil and dirt-repellent, wet-wipeable
- - Crystal-clear and glossy, perfect for applications where visual appearance is particularly important, ideal on glass, porcela in, plastic, metal and shiny surfaces.
- - Suitable for laser printers and copiers, perfect printing results in black-and-white and colour not for inkjet printers
Long product name HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs.
:
The long product name of HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Transparent film labels, crystal-clear A4, 45,7 x 21,2 mm, weatherproof, permanent adhesion
More>>>
Short summary description HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs.:
This short summary of the HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs., Transparent, Self-adhesive printer label, A4, Laser, Permanent, Gloss
Long summary description HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs.:
This is an auto-generated long summary of HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs. based on the first three specs of the first five spec groups.
HERMA Labels transparent crystal-clear A4 45.7x21.2 mm transparent clear film glossy 1200 pcs.. Product colour: Transparent, Label type: Self-adhesive printer label, Format: A4. Label width: 4.57 cm, Label height: 2.12 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 1200 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 48 pc(s). Country of origin: Germany