X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Book cover film colourless width 40 cm, 50m length
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7389
Category :
Plastic that sticks to the surface it is applied to.
adhesive cover films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Feb 2016 19:45:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14145
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name HERMA Book cover film colourless width 40 cm, 50m length:
The short editorial description of HERMA Book cover film colourless width 40 cm, 50m length
Book cover film colourless width 40 cm, 50m length

Marketing text HERMA Book cover film colourless width 40 cm, 50m length

:
The official marketing text of HERMA Book cover film colourless width 40 cm, 50m length as supplied by the manufacturer
Transparent book cover film, made of polypropylene film, especially tear-resistant. The perfect protection for all books.

Short summary description HERMA Book cover film colourless width 40 cm, 50m length:
This short summary of the HERMA Book cover film colourless width 40 cm, 50m length data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Book cover film colourless width 40 cm, 50m length
Long summary description HERMA Book cover film colourless width 40 cm, 50m length:
This is an auto-generated long summary of HERMA Book cover film colourless width 40 cm, 50m length based on the first three specs of the first five spec groups.
HERMA Book cover film colourless width 40 cm, 50m length
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs
Brand
Image
Product code
Product
Stock
Price from
HERMA Book cover film blue width 40 cm, 2m length
HERMA Book cover film blue width 40 cm, 2m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7363
USD 0.53
(excl. VAT)
USD 0.64(incl. VAT)
HERMA Book cover film colourless width 40 cm, 10m length
HERMA Book cover film colourless width 40 cm, 10m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7386
USD 1.94
(excl. VAT)
USD 2.33(incl. VAT)
HERMA Book cover film yellow width 40 cm, 2m length
HERMA Book cover film yellow width 40 cm, 2m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7361
USD 0.53
(excl. VAT)
USD 0.64(incl. VAT)
HERMA Book cover film colourless width 40 cm, 1m length
HERMA Book cover film colourless width 40 cm, 1m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7380
USD 0.38
(excl. VAT)
USD 0.46(incl. VAT)
HERMA Book cover film colourless width 40 cm, 5m length
HERMA Book cover film colourless width 40 cm, 5m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7384
USD 1.16
(excl. VAT)
USD 1.39(incl. VAT)
HERMA Book cover film green width 40 cm, 2m length
HERMA Book cover film green width 40 cm, 2m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7365
USD 0.53
(excl. VAT)
USD 0.64(incl. VAT)
HERMA Book cover film red width 40 cm, 2m length
HERMA Book cover film red width 40 cm, 2m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7362
USD 0.53
(excl. VAT)
USD 0.64(incl. VAT)
HERMA Book cover film colourless width 40 cm, 2m length
HERMA Book cover film colourless width 40 cm, 2m length
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7360
USD 0.51
(excl. VAT)
USD 0.60(incl. VAT)