X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Self-adhesive film glossy 40 cm width, 1m length
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7001
Category :
Adhesive substance used for sticking film.
film adhesives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Aug 2016 23:08:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15405
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name HERMA Self-adhesive film glossy 40 cm width, 1m length:
The short editorial description of HERMA Self-adhesive film glossy 40 cm width, 1m length
Self-adhesive film glossy 40 cm width, 1m length

Marketing text HERMA Self-adhesive film glossy 40 cm width, 1m length

:
The official marketing text of HERMA Self-adhesive film glossy 40 cm width, 1m length as supplied by the manufacturer
Self-adhesive polypropylene film in archive quality. For covering books, road maps, shelves, etc. Lattice lines on the backing allow exact and thus exonomical cutting.
Short summary description HERMA Self-adhesive film glossy 40 cm width, 1m length:
This short summary of the HERMA Self-adhesive film glossy 40 cm width, 1m length data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Self-adhesive film glossy 40 cm width, 1m length
Long summary description HERMA Self-adhesive film glossy 40 cm width, 1m length:
This is an auto-generated long summary of HERMA Self-adhesive film glossy 40 cm width, 1m length based on the first three specs of the first five spec groups.
HERMA Self-adhesive film glossy 40 cm width, 1m length
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Height
The measurement of the product from head to foot or from base to top.
1000 mm
Width
The measurement or extent of something from side to side.
4000 mm
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
White
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polypropylene (PP)