X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hangers 30mm water-soluble gummed 10 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5752 show
Show alternative article codes used in the online market place
Category :
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
self-adhesive labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 16:01:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9052
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name HERMA Hangers 30mm water-soluble gummed 10 pcs.:
The short editorial description of HERMA Hangers 30mm water-soluble gummed 10 pcs.
Hangers 30mm water-soluble gummed 10 pcs.

Marketing text HERMA Hangers 30mm water-soluble gummed 10 pcs.

:
The official marketing text of HERMA Hangers 30mm water-soluble gummed 10 pcs. as supplied by the manufacturer
Hangers with brass-blated wire triangles. Shirting with water-soluble gumming.

Up to 800 g
Short summary description HERMA Hangers 30mm water-soluble gummed 10 pcs.:
This short summary of the HERMA Hangers 30mm water-soluble gummed 10 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Hangers 30mm water-soluble gummed 10 pcs., Ø 30 mm
Long summary description HERMA Hangers 30mm water-soluble gummed 10 pcs.:
This is an auto-generated long summary of HERMA Hangers 30mm water-soluble gummed 10 pcs. based on the first three specs of the first five spec groups.
HERMA Hangers 30mm water-soluble gummed 10 pcs.. Format: Ø 30 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Format
The format is determined by shape, size, presentation and medium.
Ø 30 mm
Packaging data
Labels per pack
10