X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Video labels (spine) white 147,3x20 InkPrint 325 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4827
Category :
Print your own professional looking labels!
printer labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4842
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs.:
The short editorial description of HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs.
Video labels (spine) white 147,3x20 InkPrint 325 pcs.

Marketing text HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs.

:
The official marketing text of HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs. as supplied by the manufacturer
Self-adhesive labels for video cassettes on A4 sheets. Made of high-quality, special coated special paper, 90 g/qm. Outstanding inkjet prints in black and colour, contour-sharp and brilliant. Photo-quality! Trouble-free processing due to all-around protective edge and optimum layflatness. Round corners, sheet with border on all sides.
Short summary description HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs.:
This short summary of the HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs., White, Labels/pack - 325 pcs. Sheets/pack - 25 pcs, 147,3 x 20 mm, A4 sheets
Long summary description HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs.:
This is an auto-generated long summary of HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs. based on the first three specs of the first five spec groups.
HERMA Video labels (spine) white 147,3x20 InkPrint 325 pcs.. Colour of product: White. Media sheets per package: Labels/pack - 325 pcs. Sheets/pack - 25 pcs. Media size (1 slide): 147,3 x 20 mm, Paper dimensions: A4 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Packaging content
Media sheets per package
Number of media (paper or film) sheets in package.
Labels/pack - 325 pcs. Sheets/pack - 25 pcs
Other features
Paper dimensions
A4 sheets
Media size (1 slide)
147,3 x 20 mm