X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4471 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008705044714
Category :
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
self-adhesive labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Dec 2016 10:02:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15780
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.:
The short editorial description of HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.
CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.

Marketing text HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.

:
The official marketing text of HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs. as supplied by the manufacturer
- CD labels made of paper, on A4 sheets, self-adhesive
- Fully opaque material with high whiteness, surface of the CD does not shine through
- Positioning aid on each label for dead-centre label placement
- Reliable adhesion, even in high-speed drives
- Environmentally friendly: high-quality, chlorine-free bleached special paper, PEFC-certified, solvent-free adhesive, packaging made from recycled cardboard
- Excellent printing results on all laser printers, inkjet printers, copiers, colour laser printers and colour copiers
- Trouble-free processing thanks to all-round protective edge and optimum flatness
- Free software solutions
Short summary description HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.:
This short summary of the HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs., White, Circle, Paper, Matte, Laser/Inkjet, Germany
Long summary description HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.:
This is an auto-generated long summary of HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs. based on the first three specs of the first five spec groups.
HERMA CD labels A4 Ø 116 mm white paper matt opaque 200 pcs.. Colour of product: White, Shape: Circle, Material: Paper. Width: 116 mm. Package width: 21.2 cm, Package depth: 2 cm, Package height: 30.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Shape
The external form, contours, or outline of the product.
Circle
Material
The material from which a thing is or can be made e.g. wood, plastic.
Paper
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Print technology
Indicates the method used to print by this product.
Laser/Inkjet
Country of origin
Country where the device is made.
Germany
PEFC certified
Yes
Adhesive type
Permanent
Weight & dimensions
Width
The measurement or extent of something from side to side.
116 mm
Packaging data
Labels per sheet
2
Package height
The distance from the top to the bottom of the packaging.
30.2 cm
Package weight
Weight of the packaged product.
1.05 kg
Media sheets per package
Number of media (paper or film) sheets in package.
100
Package width
The distance from one side of the packaging to the other.
21.2 cm
Package depth
The distance from the front to the back of the packaging.
2 cm
Labels per pack
200
Brand
Image
Product code
Product
Stock
Price from
HERMA Labels Premium A4 105x48 mm white paper matt 1200 pcs.
HERMA Labels Premium A4 105x48 mm white paper matt 1200 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4457
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Labels Premium A4 70x29.7 mm white paper matt 3000 pcs.
HERMA Labels Premium A4 70x29.7 mm white paper matt 3000 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4456
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Labels Premium A4 200x297 mm white paper matt 100 pcs.
HERMA Labels Premium A4 200x297 mm white paper matt 100 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4458
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Labels Premium A4 105x42 mm white paper matt 1400 pcs.
HERMA Labels Premium A4 105x42 mm white paper matt 1400 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4452
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Labels Premium A4 105x41 mm white paper matt 1400 pcs.
HERMA Labels Premium A4 105x41 mm white paper matt 1400 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4475
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Labels Premium A4 70x42 mm white paper matt 2100 pcs.
HERMA Labels Premium A4 70x42 mm white paper matt 2100 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4451
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs.
HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4467
USD 7.27
(excl. VAT)
USD 8.72(incl. VAT)
HERMA Coloured Labels A4 199.6x143.5 mm yellow paper matt 40 pcs.
HERMA Coloured Labels A4 199.6x143.5 mm yellow paper matt 40 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4496
USD 7.27
(excl. VAT)
USD 8.72(incl. VAT)