X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4379
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008705043793
Category :
Print your own professional looking labels!
printer labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 31 Mar 2016 11:00:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14666
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.:
The short editorial description of HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.
Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.

Marketing text HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.

:
The official marketing text of HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs. as supplied by the manufacturer
- Labels made of weatherproof special paper, self-adhesive
- Made of impregnated, white special paper, powerful adhesion, even on critical surfaces
- Ideal for conditions where labels are subject to high stresses as well as outdoors
- Water, oil and dirt repellent, resistant to ageing, saltwater-resistant
- Resistant to temperatures between -30°Cand +80°C
- Backing made of chlorine-free bleached cellulose, solvent-free adhesive
- For laser printers and copiers
- Not suitable for inkjet printers, colour laser printers or colour copiers
- Free software solutions
Short summary description HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.:
This short summary of the HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs., White, Self-adhesive printer label, A4, Paper, Laser, Permanent
Long summary description HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.:
This is an auto-generated long summary of HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs. based on the first three specs of the first five spec groups.
HERMA Labels A4 210x297 mm white extra strong adhesion paper impregnated 100 pcs.. Colour of product: White, Label type: Self-adhesive printer label, Format: A4. Label width: 21 cm, Label height: 29.7 cm, Sheet width: 21 cm. Country of origin: Germany
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Label type
Self-adhesive printer label
Format
The format is determined by shape, size, presentation and medium.
A4
Material
The material from which a thing is or can be made e.g. wood, plastic.
Paper
Print technology
Indicates the method used to print by this product.
Laser
Adhesive type
Permanent
Shape
The external form, contours, or outline of the product.
Rectangle
Weatherproof
Yes
Water-resistant
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-30 - 80°C
Weight & dimensions
Label width
21 cm
Weight & dimensions
Label height
29.7 cm
Sheet width
21 cm
Sheet length
29.7 cm
Package width
The distance from one side of the packaging to the other.
21.2 cm
Package depth
The distance from the front to the back of the packaging.
2 cm
Package height
The distance from the top to the bottom of the packaging.
30.2 cm
Package weight
Weight of the packaged product.
1.27 kg
Packaging content
Media sheets per package
Number of media (paper or film) sheets in package.
100
Labels per sheet
1
Labels per pack
100
Other features
Country of origin
Country where the device is made.
Germany
Technical features
also for 3,5" disk
Brand
Image
Product code
Product
Stock
Price from
HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.
HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4377
USD 73.26
(excl. VAT)
USD 87.91(incl. VAT)
HERMA Labels A4 210x148 mm white extra strong adhesion paper impregnated 200 pcs.
HERMA Labels A4 210x148 mm white extra strong adhesion paper impregnated 200 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4378
USD 74.98
(excl. VAT)
USD 90.74(incl. VAT)