X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4265
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008705042659
Category :
Print your own professional looking labels!
printer labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 31 Mar 2016 11:00:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14093
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.:
The short editorial description of HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.
Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.

Marketing text HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.

:
The official marketing text of HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs. as supplied by the manufacturer
- Self-adhesive labels on A4 sheets, permanent adhesion
- Perfect for all laser printers and inkjet printers, copiers, colour laser printers and colour copiers
- High whiteness and uniform surface for perfect printing results in black-and-white or colour
- Perceptibly thicker: extra-strong labels - easy to affix
- Very fast, reliable adhesion, even on cool, moist surfaces
- Guaranteed not to jam, with high-speed capability thanks to extra-strong special laminate, perfectly flat lay and all-round protective edge
- Kind to the environment and sustainable: chlorine-free bleached, PEFC-certified, CO2-neutral, solvent-free adhesive
- Labels are 100% recyclable, dispose of as for waste paper, packaging made from recycled cardboard
- Free software solutions
Short summary description HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.:
This short summary of the HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent
Long summary description HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.:
This is an auto-generated long summary of HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs. based on the first three specs of the first five spec groups.
HERMA Address labels Premium A4 63.5x46.6 mm white paper matt 1800 pcs.. Colour of product: White, Label type: Self-adhesive printer label, Format: A4. Label width: 6.35 cm, Label height: 4.66 cm, Sheet width: 21 cm. Country of origin: Germany
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Label type
Self-adhesive printer label
Format
The format is determined by shape, size, presentation and medium.
A4
Material
The material from which a thing is or can be made e.g. wood, plastic.
Paper
Print technology
Indicates the method used to print by this product.
Laser/Inkjet
Adhesive type
Permanent
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Shape
The external form, contours, or outline of the product.
Rounded rectangle
PEFC certified
Yes
Certification
PEFC
Weight & dimensions
Label width
6.35 cm
Weight & dimensions
Label height
4.66 cm
Sheet width
21 cm
Sheet length
29.7 cm
Package width
The distance from one side of the packaging to the other.
21.2 cm
Package depth
The distance from the front to the back of the packaging.
2 cm
Package height
The distance from the top to the bottom of the packaging.
30.2 cm
Package weight
Weight of the packaged product.
1 kg
Packaging content
Labels per sheet
18
Labels per pack
1800
Media sheets per package
Number of media (paper or film) sheets in package.
100
Other features
Country of origin
Country where the device is made.
Germany
Brand
Image
Product code
Product
Stock
Price from
HERMA Address labels Premium A4 99.1x33.8 mm white paper matt 1600 pcs.
HERMA Address labels Premium A4 99.1x33.8 mm white paper matt 1600 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4267
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Address labels Premium A4 99.1x57 mm white paper matt 1000 pcs.
HERMA Address labels Premium A4 99.1x57 mm white paper matt 1000 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4268
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Address labels Premium A4 99.1x67.7 mm white paper matt 800 pcs.
HERMA Address labels Premium A4 99.1x67.7 mm white paper matt 800 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4269
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Labels Premium A4 210x148 mm white paper matt 200 pcs.
HERMA Labels Premium A4 210x148 mm white paper matt 200 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4282
USD 18.03
(excl. VAT)
USD 21.63(incl. VAT)
HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.
HERMA Address labels Premium A4 38.1x21.2 mm round corners white paper matt 6500 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4254
USD 21.31
(excl. VAT)
USD 25.57(incl. VAT)