location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4109 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705041096
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4
  • - Ellipse Gold
  • - Material: Polyester
  • - Print technology: Laser
  • - Adhesive type: Permanent
  • - Labels per pack: 900 pc(s)
Long product name HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs. :
The long product name of HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.
More>>>
Short summary description HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.:
This short summary of the HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs., Gold, Self-adhesive printer label, A4, Polyester, Laser, Permanent

Long summary description HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.:
This is an auto-generated long summary of HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs. based on the first three specs of the first five spec groups.

HERMA Labels A4 40.6x25.4 mm oval gold film glossy 900 pcs.. Product colour: Gold, Label type: Self-adhesive printer label, Format: A4. Label width: 4.06 cm, Label height: 2.54 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 900 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 36 pc(s). Country of origin: Germany, Technical features: film

Brand Image Product code Product Stock Price from
HERMA

HERMA Labels A4 58.4x42.3 mm oval gold film glossy 450 pcs.
(show image)
4106 Labels A4 58.4x42.3 mm oval gold film glossy 450 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 45.7x21.2 mm silver film glossy 1200 pcs.
(show image)
4097 Labels A4 45.7x21.2 mm silver film glossy 1200 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 30.5x16.9 mm silver film glossy 2400 pcs.
(show image)
4110 Labels A4 30.5x16.9 mm silver film glossy 2400 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 63.5x29.6 mm silver film glossy 675 pcs.
(show image)
4098 Labels A4 63.5x29.6 mm silver film glossy 675 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 63.5x38.1 mm gold film glossy 525 pcs.
(show image)
4103 Labels A4 63.5x38.1 mm gold film glossy 525 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 96x50.8 mm silver film glossy 250 pcs.
(show image)
4099 Labels A4 96x50.8 mm silver film glossy 250 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 58.4x42.3 mm oval silver film glossy 450 pcs.
(show image)
4116 Labels A4 58.4x42.3 mm oval silver film glossy 450 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 63.5x38.1 mm silver film glossy 525 pcs.
(show image)
4113 Labels A4 63.5x38.1 mm silver film glossy 525 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 99.1x67.7 mm silver film glossy 200 pcs.
(show image)
4114 Labels A4 99.1x67.7 mm silver film glossy 200 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 30.5x16.9 mm gold film glossy 2400 pcs.
(show image)
4100 Labels A4 30.5x16.9 mm gold film glossy 2400 pcs. 0.00
(excl. VAT)
0 (incl. VAT)