Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DP1 Yellow
- - Material: Paper Matte
- - 75 g/m²
- - Germany
- - 5000 pc(s)
Long product name HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs.
:
Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs.
The long product name of HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs.
More>>>
Short summary description HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs.:
This short summary of the HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs., Yellow, DP1, Paper, Matte, 75 g/m², Germany
Long summary description HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs.:
This is an auto-generated long summary of HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs. based on the first three specs of the first five spec groups.
HERMA Labels for printing presses DP1 20x50 mm yellow paper matt 5000 pcs.. Product colour: Yellow, Format: DP1, Material: Paper. Width: 20 mm, Height: 50 mm, Sheet width: 16.8 cm. Labels per pack: 5000 pc(s), Labels per sheet: 15 pc(s), Media sheets per package: 335 sheets